Vertical Linear Slides and Linear Stages
from PI (Physik Instrumente) L.P.
3 Nanometer Design Resolution. Closed-Loop ActiveDrive ™ DC Motor. 12 kg Load Capacity (Self Locking), High Stiffness. <100 Nanometer Minimum Incremental Motion. 12.5 mm (1/2") Travel Range. Choice of Motion Controllers. Non-Contact Origin and Limit Switches. Mounting Platform for P-500 and... [See More]
- Orientation: Vertical
- Z-Axis Travel: 0.4921
- Axis Configuration: Z Axis Only
- Rated Speed: 0.0197 to 0.1181
from ETEL S.A.
The CHARON2HD platform is the high dynamic version of the existing CHARON2 family. Using dedicated electronic configurations, all combinations ranging from a simple XY stage to a complete motion system comprising 7 axes are available. CHARON2HD is suited for a broad range of applications and use... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 0.0 to 14.37
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0 to 13.98
from Ewellix
Benefits: Manufactured for long service life and heavy loads. Easy lubrication maintenance through an external point. Precise alignment and secure fastening using couplings. High level of accuracy and repeatability. Features: Compact design with aluminum or steel base. Integrated motor, controller,... [See More]
- Orientation: Vertical
- Rated Speed: 11.81
- Stroke or X-Axis Travel: 39.37
- Bearing Type: Linear Guide Bearing
from IntelLiDrives, Inc.
The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes. IntelLiDrives Linear Motors Benefits. •... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 4.33 to 98.82
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4.33 to 30.79
from Daheng New Epoch Technology, Inc.
This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components. [See More]
- Orientation: Vertical
- Drive Type: Handwheel/Crank; Micrometer
- Axis Configuration: X Axis Only
- Motor Type: No Motor
from Schneeberger Inc.
The narrow gap between the top and bottom part of the NE linear table prevents dirt penetration. All sizes of this closed design version are equipped with Type R longitudinal guideways and can be used for all directions of movement. Threaded fastening holes are standard in the top and bottom parts. [See More]
- Orientation: Vertical; Inverted; Horizontal
- Rated Speed: 39.37
- Axis Configuration: X Axis Only
- Carriage Load: 56.2 to 409
from PI (Physik Instrumente) L.P.
Unique Design: Both Piezo-Stage and Piezo Actuator. Frictionless Precision Flexure Guiding System. 0.05 nm Resolution. Direct Metrology with Capacitive Sensors for Highest Precision. Ultra-Fast Response, Very Compact. PICMA ® High-Performance Multilayer Piezo Drives. ID-Chip for Auto Calibrate... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 4.72E-4 to 0.0015
- Axis Configuration: X Axis Only
- Carriage Load: 0.4496 to 2.25
from ETEL S.A.
The CHARON2HD platform is the high dynamic version of the existing CHARON2 family. Using dedicated electronic configurations, all combinations ranging from a simple XY stage to a complete motion system comprising 7 axes are available. CHARON2HD is suited for a broad range of applications and use... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 0.0 to 14.37
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0 to 13.98
from IntelLiDrives, Inc.
Direct drive linear motor actuator solution for payload elevation provides micron resolution and repeatability with strokes up to 2 m. [See More]
- Orientation: Vertical
- Z-Axis Travel: 78.74
- Axis Configuration: Z Axis Only
- Rated Speed: 66.93
from Daheng New Epoch Technology, Inc.
Lab Jacks provide stable smooth height adjustment and high load capacity. Operation is very simple. The reliability of these jacks make them ideal for setting the height of various optical components, assemblies and lasers. [See More]
- Orientation: Vertical
- Drive Type: Handwheel/Crank
- Axis Configuration: Z Axis Only
- Motor Type: No Motor
from Schneeberger Inc.
Type NK frictionless tables are suitable for multiple applications with a large selection of available dimensions. Available in a single-axis design, in five sizes, made of steel or cast iron (depending on size). Type NK frictionless tables consist of equal length top and bottom parts and Type R... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.3937 to 17.72
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from PI (Physik Instrumente) L.P.
The PIglide AT3 series of stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. These stages are... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1.97 to 29.53
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from ETEL S.A.
The CHARON2HD platform is the high dynamic version of the existing CHARON2 family. Using dedicated electronic configurations, all combinations ranging from a simple XY stage to a complete motion system comprising 7 axes are available. CHARON2HD is suited for a broad range of applications and use... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 0.0 to 14.37
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0 to 13.98
from IntelLiDrives, Inc.
Direct drive linear motor actuator solution for payload elevation provides micron resolution and repeatability with strokes up to 1 m. [See More]
- Orientation: Vertical
- Z-Axis Travel: 39.37
- Axis Configuration: Z Axis Only
- Rated Speed: 102
from Daheng New Epoch Technology, Inc.
GCM-161 Mini Threaded Vertical Translation is achieved by screws thread motion. The GCM-1612 model can also be tilted about the X and Y axes through 3, which makes leveling of the platform a simple operation. [See More]
- Orientation: Vertical
- Drive Type: Handwheel/Crank
- Axis Configuration: X Axis Only
- Motor Type: No Motor
from Schneeberger Inc.
Type NK, with its aluminummain parts, has a lighter weight than Type NK. Type NKL single-axis frictionless tables consist of equal length top and bottom parts and associated Type R longitudinal guideways, with lengths of 25 to 410 mm and strokes of 10 to 280 mm. All four sizes come equipped with... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.3937 to 11.02
- Axis Configuration: X Axis Only
- Rated Speed: 39.37
from ETEL S.A.
The CHARON2HD platform is the high dynamic version of the existing CHARON2 family. Using dedicated electronic configurations, all combinations ranging from a simple XY stage to a complete motion system comprising 7 axes are available. CHARON2HD is suited for a broad range of applications and use... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 0.0 to 14.37
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
from IntelLiDrives, Inc.
Lift-Rotary stage offer precise and independent rotation and vertical translation for light to medium payload. This stage combines BSMA-LY-140H-100 as vertical stage and rotary table RTLA-30-100 in very compact form factor for precision space constrained applications. [See More]
- Orientation: Vertical
- Z-Axis Travel: 3.94
- Axis Configuration: Z Axis Only
- Rated Speed: 3.94
from Daheng New Epoch Technology, Inc.
This mount features precision fine turning for optical fiber alignment. [See More]
- Orientation: Vertical
- Drive Type: Handwheel/Crank
- Axis Configuration: X-Y Axes
- Motor Type: No Motor
from Schneeberger Inc.
Type ND micro frictionless tables are suitable for applications that demand high accuracies. They consist of equal length top and bottom parts, where the fully hardened bottom part is designed as a double prism. Type ND is available in three sizes as a single-axis version made of steel. All sizes... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.4724 to 3.54
- Axis Configuration: X Axis Only
- Carriage Load: 44.96 to 614
from ETEL S.A.
The Z3TM+ is enlarging the portfolio of modules serving motion platforms. This module adds four independent degrees of freedom, namely Tip, Tilt, Theta and Z axes embedded inside an enlarged theta hollow shaft. One configuration includes a Z axis that now features a double stacked Z axis; one fine... [See More]
- Orientation: Vertical
- Z-Axis Travel: 0.0787 to 0.4724
- Axis Configuration: Z Axis Only
- Rated Speed: 394
from IntelLiDrives, Inc.
Lift-Rotary stage offer precise and independent rotation and vertical translation for light to medium payload. This stage combines BSMA-LY-140H-100 as vertical stage and rotary table RTLA-30-100 in very compact form factor for precision space constrained applications. [See More]
- Orientation: Vertical
- Z-Axis Travel: 3.94
- Axis Configuration: Z Axis Only
- Rated Speed: 3.94
from Daheng New Epoch Technology, Inc.
GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]
- Orientation: Vertical
- Z-Axis Travel: 0.5118
- Axis Configuration: Z Axis Only
- Carriage Load: 4.41
from Schneeberger Inc.
Type NDN micro frictionless table consists of four major components: the stainless steel top and bottom parts, the brass cage, and the stainless roller elements. The U-shaped cage connects the two rows of balls so the tendency towards cage creep is largely eliminated. The NDN micro frictionless... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.1969 to 2.76
- Axis Configuration: X Axis Only
- Carriage Load: 5.17 to 83.18
from IntelLiDrives, Inc.
Lift-Rotary stage offer precise and independent rotation and vertical translation for light to medium payload. This stage combines BSMA-LY-140H-100 as vertical stage and rotary table RTLA-30-100 in very compact form factor for precision space constrained applications. [See More]
- Orientation: Vertical
- Z-Axis Travel: 3.94
- Axis Configuration: Z Axis Only
- Rated Speed: 3.94
from Daheng New Epoch Technology, Inc.
GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy and load capacity of the stages. The travel are 13mm and 25mm. [See More]
- Orientation: Vertical
- Z-Axis Travel: 0.9843
- Axis Configuration: Z Axis Only
- Carriage Load: 8.82
from Schneeberger Inc.
The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table components are... [See More]
- Orientation: Vertical; Inverted; Horizontal
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Carriage Load: 665 to 1806
from IntelLiDrives, Inc.
Lift-Rotary stage offer precise and independent rotation and vertical translation for light to medium payload. This stage combines BSMA-LY-140H-200 as vertical stage and rotary table RTLA-30-100 in very compact form factor for precision space constrained applications. [See More]
- Orientation: Vertical
- Z-Axis Travel: 7.87
- Axis Configuration: Z Axis Only
- Rated Speed: 3.94
from Schneeberger Inc.
Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm. The NH positioning... [See More]
- Orientation: Vertical; Inverted; Horizontal
- Stroke or X-Axis Travel: 0.5118 to 1.57
- Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Carriage Load: 95.54 to 319
from IntelLiDrives, Inc.
Lift-Rotary stage offer precise and independent rotation and vertical translation for light to medium payload. This stage combines BSMA-LY-140H-200 as vertical stage and rotary table RTLA-30-100 in very compact form factor for precision space constrained applications. [See More]
- Orientation: Vertical
- Z-Axis Travel: 7.87
- Axis Configuration: Z Axis Only
- Rated Speed: 3.94
from IntelLiDrives, Inc.
Lift-Rotary stage offer precise and independent rotation and vertical translation for light to medium payload. [See More]
- Orientation: Vertical
- Z-Axis Travel: 11.81
- Axis Configuration: Z Axis Only
- Rated Speed: 3.94
from IntelLiDrives, Inc.
LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory environments. [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
from IntelLiDrives, Inc.
LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory environments. [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 7.87
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 7.87
from IntelLiDrives, Inc.
LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory environments. [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 3.94
from item America, LLC
Linear Unit GSF 6 60 TR 12x3 combines low-friction sliding guidance with a spindle drive that features a self-locking trapezoidal thread. Thanks to integrated spindle supports, the full stroke length of up to 2800 mm can also be utilised at maximum travel speed and in continuous operation. This... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 0.1181
- Axis Configuration: X Axis Only
- Rated Speed: 1.18
from DME Company
Designed for standard and custom mold bases. Available as a complete assembly or individual components. Sliding mechanics are finished ground, with .005 grind stock left on overall width, bottom of wear plate and slide angle. Much more economical than a custom slide made from scratch. Available in... [See More]
- Orientation: Vertical
- Device Type: Hardened Way Slide
- Axis Configuration: Z Axis Only
from Edmund Optics Inc.
High Accuracy, Stiffness and Load Capacity. Mechanically Compatible with our TECHSPEC ® Stages. Class 100 (ISO 5) Cleanroom Compatible. Fine Micrometer Movement. Locking Screw on Stages. Our newly developed precision TECHSPEC ® Vertical Translations Stages (Z-axis stages) feature a unique... [See More]
- Orientation: Vertical
- Z-Axis Travel: 0.7874
- Axis Configuration: Z Axis Only
- Carriage Load: 11.03
from Actuonix Motion Devices
Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X Axis Only
- Device Type: Ball Slide
from Del-Tron Precision, Inc.
Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]
- Orientation: Vertical; Inverted; Horizontal
- Device Type: Ball Slide; Crossed Roller Slide; Multi-Axis Configuration
- Axis Configuration: X Axis Only; Z Axis Only; X-Y Axes; X-Z Axes
- Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 1
- Axis Configuration: Z Axis Only
- Carriage Load: 25
from Aerotech, Inc.
Design Features. Designed for high-performance scanning and inspection. Active air preload on all air-bearing surfaces. Linear encoder feedback provides subnanometer resolution. High stiffness for heavy loads and excellent geometrical performance. Four models with travels from 50 to 200 mm. Integral... [See More]
- Orientation: Vertical
- Z-Axis Travel: 1.97
- Axis Configuration: Z Axis Only
- Rated Speed: 11.81
from H2W Technologies
Features: - Non-contact Air Bearing (Air Bushing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Dual axis on single a motion plane. - Light moving mass. - Horizontal or vertical orientation. - Two axis of coordinated motion [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1.5
- Axis Configuration: X Axis Only
- Bearing Type: Air Bearing
from ASCO
The B series design is compact and self-contained. Cylinder pistons are attached directly to each guide rod, conserving size without sacrificing output force. Guide rods are supported by specially designed guide bushings providing optimum support of dynamic loads. Guide bushings are manufactured... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.0 to 4
- Axis Configuration: X Axis Only
- Carriage Load: 4
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 5 to 96
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 16
from TPA Motion
Precision Slides (RTN, RTL, RTNA, and RTLA) are preconfigured high precision slide assemblies preloaded and ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a machined bottom (base) and top (table) that are separated via a crossed roller... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.7874 to 39.76
- Axis Configuration: X Axis Only
- Carriage Load: 20.23 to 10015
from PHD, Inc.
New Series ESG Electrically driven saddle Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. Key features include choice of inline or foldback motor mounting. Online sizing and configurator provides... [See More]
- Orientation: Vertical; Gantry; Horizontal
- Stroke or X-Axis Travel: 11.81 to 35.43
- Axis Configuration: X Axis Only
- Rated Speed: 0.5906 to 62.99
from Accuride International, Inc.
Load Rating: Up to 1,212 lbs./550 kg. Super heavy duty, 3/4 extension slide in lightweight aluminum. Offers corrosion resistance for environments subject to moisture or humid conditions. Lightweight aluminum combined with stainless steel ball bearings and ball retainers provides corrosion resistance... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 11.42 to 35.58
- Axis Configuration: X Axis Only
- Carriage Load: 966 to 1212
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from Artifex Engineering
This compact translation stage has a center mounted micrometer on one of the side surface to provide precise height control of a heavy load. This stage offers a maximum translation of 6mm with an accuracy of 0.01mm. A precision rolling-rod bearing design is provided to ensure stability during... [See More]
- Orientation: Vertical
- Z-Axis Travel: 0.4724
- Axis Configuration: Z Axis Only
- Device Type: Crossed Roller Slide
from Actuonix Motion Devices
Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 7.87
- Axis Configuration: X Axis Only
- Device Type: Ball Slide
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 3.25
- Axis Configuration: Z Axis Only
- Carriage Load: 25
from Aerotech, Inc.
Design Features. Designed for high-performance photonics alignment and assembly. Linear encoder feedback provides up to 2 nm resolution. 62 picometer resolution available with the Automation 3200. Fully-preloaded air bearing. Complete noncontact design. Ultra-smooth velocity control [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843 to 5.91
from H2W Technologies
Features: - Dual axis on single a motion plane. - Light moving mass. - Rigid recirculating linear bearings. - Horizontal or vertical orientation. - Two axis of coordinated motion [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1.5
- Axis Configuration: X Axis Only
- Bearing Type: Rigid Recirculating Linear Bearings
from ASCO
The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the extruded body achieves space savings. The CGT series provides several options to mount both the slide assembly and tooling. [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.3937 to 3.94
- Axis Configuration: X Axis Only
- Carriage Load: 8.32
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 6 to 132
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 16
from PHD, Inc.
Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet your Cartesian robot needs. The... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 5.91 to 49.21
- Axis Configuration: X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 5.91 to 49.21
from Accuride International, Inc.
Load Rating: Up to 1,323 lbs./600 kg. Super heavy duty, full extension slide in lightweight aluminum. Offers corrosion resistance for environments subject to moisture or humid conditions. Lightweight aluminum combined with stainless steel ball bearings and ball retainers provides corrosion... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 15.82 to 48.62
- Axis Configuration: X Axis Only
- Carriage Load: 882 to 1323
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 47.24
from Artifex Engineering
This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. *... [See More]
- Orientation: Vertical
- Z-Axis Travel: 1.18
- Axis Configuration: Z Axis Only
- Device Type: Dovetail Slide
from Actuonix Motion Devices
Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 11.81
- Axis Configuration: X Axis Only
- Device Type: Ball Slide
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 1.5
- Axis Configuration: Z Axis Only
- Carriage Load: 30
from Aerotech, Inc.
Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Includes brushless, slotless motor [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1.97 to 7.87
- Axis Configuration: X Axis Only
- Rated Speed: 3.94
from H2W Technologies
The VCS12-1000-RB-01-C3 voice coil positioning stage uses H2W voice coil motor NCC12-60-1000-2X to generate a continuous/peak force of 100 lbs [454 N]/300 lbs [1362 N] with a total stroke length of 1.2 in [30.5 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 1.2
- Axis Configuration: X Axis Only
- Carriage Load: 100 to 300
from ASCO
The LC Series provides guided linear motion at a lower cost. External cylinder is mounted rigidly to the cross body which drives the tool plate. The tool plate motion is guided by two hardened linear rods. The linear rods are supported by engineered polymer plastic bushings. [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1 to 6
- Axis Configuration: X Axis Only
- Carriage Load: 3
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 12
from PHD, Inc.
New Series ESK/ESL Electrically driven cantilever Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. Key features include choice of inline or foldback motor mounting. Online sizing and configurator... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 11.81 to 27.56
- Axis Configuration: X Axis Only
- Rated Speed: 0.5906 to 78.74
from Accuride International, Inc.
Load Rating: Up to 143 lbs./65 kg. Stainless steel with full extension. Provides corrosion resistance in environments subject to moisture or high humidity. Full extension. .75" [19.1] side space. Drawers up to 18" [457 mm] wide. Non-disconnect. Stainless steel ball bearings. Lengths 12" —24"... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 11.98 to 27.48
- Axis Configuration: X Axis Only
- Carriage Load: 143
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 49.21
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 49.21
from Actuonix Motion Devices
Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide, use one of our precision... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X Axis Only
- Device Type: Ball Slide
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 3.5
- Axis Configuration: Z Axis Only
- Carriage Load: 30
from Aerotech, Inc.
Design Features. Long life linear motion guide bearing system. Ultra-fine resolution. Integral bellows waycovers. Low-profile compact design. Submicron accuracy. Optional high-accuracy linear encoder [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 3.94 to 9.84
- Axis Configuration: X Axis Only
- Rated Speed: 4.53 to 9.06
from ASCO
The LCX Series linear slide combines cost-effectiveness with proven dependability. An economical alternative with greater load carrying capabilities. [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.5000 to 15
- Axis Configuration: X Axis Only
- Drive Type: Cylinder
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 12
from PHD, Inc.
Series SK/SL Slides are now provided with Series CV Cylinders which provide many advantages. All Series SK/SL Slides can have either linear ball bushings or TC fluoropolymer composite bushings for optimum performance and are available in six sizes to fit a wide range of applications. Advantages:... [See More]
- Orientation: Vertical; Horizontal
- Bearing Type: Metal Bushing
- Rated Speed: 80
- Drive Type: No Drive
from Accuride International, Inc.
Load Rating: Up to 100 lbs./45 kg. Stainless steel, with 3/4 extension in a narrow profile. Provides corrosion resistance in environments subject to moisture or high humidity. 3/4 extension. .38" [9.5 mm] side space. Drawers up to 18" [457 mm] wide. Non-disconnect. Stainless steel ball bearings. [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 8.23 to 19.92
- Axis Configuration: X Axis Only
- Carriage Load: 100
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 39.37
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 39.37
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 6.5
- Axis Configuration: Z Axis Only
- Carriage Load: 30
from Aerotech, Inc.
Design Features. Low cost; high performance. Travel to 300 mm. Crossed-roller bearings. Three drive-screw choices and accuracy levels. Low height profile. Large tabletop mounting area with both metric and English mounting hole spacing and threads [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 3.94 to 11.81
- Axis Configuration: X Axis Only
- Rated Speed: 5.51 to 7.09
from ASCO
Body: Hardcoat anodized aluminum (6061-T6511). Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size. Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder. Tooling Plate: Universal mounting pattern with standard dowel locating holes. [See More]
- Orientation: Vertical; Horizontal; Angle Mount
- Stroke or X-Axis Travel: 0.5000 to 6
- Axis Configuration: X Axis Only
- Carriage Load: 5
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1 to 4
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
from PHD, Inc.
Series SCV Slides are ideal for non-rotating vertical applications or light duty horizontal applications where some deflection can be tolerated. Advantages: Powered by PHD's rugged Series CV cylinders, variety of sizes to suit a wide range of applications. [See More]
- Orientation: Vertical; Horizontal
- Bearing Type: Metal Bushing
- Rated Speed: 80
- Drive Type: No Drive
from Accuride International, Inc.
Load Rating: Up to 350 lbs. /160 kg. Stainless steel with a heavy duty load rating and over travel. Provides corrosion resistance in environments subject to moisture or high humidity. Over travel. .75 [19.1 mm] side space. Drawers up to 18" [457 mm] wide. Non-disconnect. Stainless steel ball... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 12.74 to 31.63
- Axis Configuration: X Axis Only
- Carriage Load: 352
from Chengdu Fuyu Technology Co., Ltd
Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 59.06
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 2
- Axis Configuration: Z Axis Only
- Carriage Load: 50
from Aerotech, Inc.
Design Features. Rugged construction. Hard-coated tabletop and waycovers. Optional high-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 11.81 to 39.37
- Axis Configuration: X Axis Only
- Rated Speed: 9.84 to 11.81
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1 to 5
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
from Accuride International, Inc.
Load Rating: Up to 265 lbs./120 kg. Stainless steel with over travel; bracket mount disconnect. Provides corrosion resistance in environments subject to moisture or high humidity. Over travel. .81" [20.7 mm] side space. Drawers up to 18" [457 mm] wide. Bracket disconnect. Stainless steel ball... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 13.46 to 32.36
- Axis Configuration: X Axis Only
- Carriage Load: 265
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 5
- Axis Configuration: Z Axis Only
- Carriage Load: 50
from Aerotech, Inc.
Design Features. Rugged construction. Hard-coated tabletop and waycovers. Fully integrated cable management system. High-accuracy, noncontact linear encoder. Sealed design with optional air purge [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 3.94 to 39.37
- Axis Configuration: X Axis Only
- Rated Speed: 78.74
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1 to 6
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 14
from Accuride International, Inc.
Load Rating: up to 100 lb./45 kg. Low profile, narrow side space, and 2" over travel. Designed for 1U to 2U chassis in electronic enclosures. Enhanced friction movement. Lock-out holds chassis in open position. Fixed front bracket. Attached rear bracket provides 2" [50.8] of adjustment [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 12 to 32
- Axis Configuration: X Axis Only
- Carriage Load: 100
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 8
- Axis Configuration: Z Axis Only
- Carriage Load: 50
from Aerotech, Inc.
Design Features. Nanometer performance in a large travel format (35 and 60 mm). High resolution (2 nm), repeatability (75 nm) and accuracy (300 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]
- Orientation: Vertical
- Z-Axis Travel: 1.38 to 2.36
- Axis Configuration: Z Axis Only
- Rated Speed: 7.87
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1 to 6
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 40
from Accuride International, Inc.
Load Rating: 115 lbs. /52 kg. Narrow side space and 2" over travel. Designed for 1U to 4U chassis in electronic enclosures. Lock-out holds chassis in open position. Adjustable mounting brackets included in standard packaging. Narrow side space requirement [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 14 to 32
- Axis Configuration: X Axis Only
- Carriage Load: 60 to 115
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 59.06
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 3
- Axis Configuration: Z Axis Only
- Carriage Load: 100
from Aerotech, Inc.
Design Features. Nanometer performance in a large travel format (25 and 50 mm). High resolution (2 nm), repeatability (75 nm) and accuracy (300 nm). In-position stability of <2 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]
- Orientation: Vertical
- Z-Axis Travel: 0.9843 to 1.97
- Axis Configuration: Z Axis Only
- Rated Speed: 7.87
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1 to 8
- Axis Configuration: X Axis Only; X-Y-Z Axes
- Rated Speed: 40
from Accuride International, Inc.
Load Rating: 120 lb./54.4 kg. Highly adaptable: fits multiple rack configurations. Designed for 1U –4U chassis in a variety of electronic enclosures. Lock-out holds chassis in open position. Reversible brackets fit both 5/8" and 1/2" pitch patterns, and dual 5/8" patterns. Brackets and... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 24 to 28
- Axis Configuration: X Axis Only
- Carriage Load: 120
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Orientation: Vertical; Inverted (optional feature); Gantry; Horizontal
- Stroke or X-Axis Travel: 1.97 to 7.87
- Axis Configuration: X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 7.87
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 6
- Axis Configuration: Z Axis Only
- Carriage Load: 100
from Aerotech, Inc.
Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X Axis Only; X-Y Axes; X-Z Axes; X-Y-Z Axes
- Y-Axis Travel: 1.97
from Accuride International, Inc.
Load Rating: 200 lb./ 91 kg. Heavy-duty with lock-out feature. Designed for electronic enclosures with heavier chassis sized from 4U to 8U. Lock-out holds chassis in open position. One-Motion Insertion ™ simplifies reinsertion and installation of heavier loads. Guide pins provide stability for... [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 16 to 30
- Axis Configuration: X Axis Only
- Carriage Load: 200
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 9
- Axis Configuration: Z Axis Only
- Carriage Load: 100
from Aerotech, Inc.
Design Features. Extreme load carrying capability, up to 450 kg, in a compact package. Small stage footprint. High resolution to 0.064 µm. Lead screw does not back-drive, allowing "set and forget" operation and excellent in-position stability. Vacuum compatible [See More]
- Orientation: Vertical
- Z-Axis Travel: 1.97 to 7.87
- Axis Configuration: Z Axis Only
- Rated Speed: 0.1969
from Accuride International, Inc.
Load Rating: 30 lb./14 kg. For horizontally-mounted doors. Designed to retract over the top of overhead storage compartments in commercial or entertainment applications. Doors retract over the top of cabinets. Horizontal mounting only. Minimum racking. Pin hinge included [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 6.32 to 20.32
- Axis Configuration: X Axis Only
- Carriage Load: 30
from Velmex, Inc.
UniSlide Features. • Widths from 1.5 ” to 9 ”. • Lengths from 3 ” to 93 ”. • Weight capacities to 400 pounds. • Resolutions to 0.00005 ”. • Manual and motorized versions. • More compact than ball screw-driven stages. • Lighter... [See More]
- Orientation: Vertical
- Z-Axis Travel: 12
- Axis Configuration: Z Axis Only
- Carriage Load: 100
from Aerotech, Inc.
Design Features. Compact stage with travels to 100 mm. Low-thermal expansion glass-scale linear encoder. Precision-ground ball-screw drive. DC servo or stepper motor. Anti-creep crossed-roller bearings. High resolution (0.025 µm), repeatability ( ±0.1 µm) and accuracy (... [See More]
- Orientation: Vertical; Horizontal
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Axis Configuration: X Axis Only
- Rated Speed: 1.18 to 1.97
from Accuride International, Inc.
Load Rating: 25 lb./11 kg. Light duty pocket doors; horizontal or vertical mount. Suitable for use in business or home office furniture and entertainment cabinetry. Mounts vertically or horizontally. Optional detent-out feature prevents door sag. No partition required. Silenced [See More]
- Orientation: Vertical
- Stroke or X-Axis Travel: 8.48 to 24.48
- Axis Configuration: X Axis Only
- Carriage Load: 25